Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Golledge Electronics MP04907
MP04907
Active
Crystals
Description:
25.0MHz GSX-333/334EF SM Crystal
Manufacturer:
Golledge Electronics
Datasheet:
MP04907 Datasheet
History Price: $0.36
In Stock: 36200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP04907 vs MP060A
Part No
MP04907
MP060A
Category
Crystals
Crystals
Manufacturer
Golledge Electronics
CTS-Frequency Controls
Series
GSX-333
MP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
25 MHz
6 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
18pF
Series
Operating Mode
40 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-20℃ ~ 70℃
Mounting Type
-
-
Package / Case
Surface Mount
Through Hole
Size / Dimension
4-SMD, No Lead
HC-49/U
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.031" (0.80mm)
0.530" (13.46mm)