Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Golledge Electronics MA06152
MA06152
Active
Crystals
Description:
16.0 MHz GSX-333/112NF SM Crysta
Manufacturer:
Golledge Electronics
Datasheet:
MA06152 Datasheet
History Price: $0.36
In Stock: 24600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MA06152 vs MA07534
Part No
MA06152
MA07534
Category
Crystals
Crystals
Manufacturer
Golledge Electronics
Golledge Electronics
Series
GSX-333
GSX-333
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
16 MHz
20 MHz
Frequency Stability
-
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
9pF
16pF
Operating Mode
80 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.130" L x 0.102" W (3.30mm x 2.60mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
0.031" (0.80mm)