HMC5128LP5E
HMC5128LP5E
Obsolete
Description:  VCO 2.55/5.1/10.2GHZ 2-13V 5X5MM
Manufacturer:  Analog Devices
Datasheet:   HMC5128LP5E Datasheet
History Price: Obsolete
In Stock: 30500
HMC5128LP5E vs HMC1160LP5ETR
Series
HMC512
-
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Active
Frequency Range
2.4 ~ 2.7GHz, 4.8 ~ 5.4GHz, 9.6 ~ 10.8GHz
4.225 ~ 4.65GHz, 8.45 ~ 9.30GHz
Frequency - Center
2.55GHz, 5.1GHz, 10.2GHz
4.4375GHz, 8.875GHz
Voltage - Supply
5V
5V
Tuning Voltage (VDC)
25
18
2nd Harmonic, Typ (dBc)
370mA
325mA
Icc Max
30 (Typ)
5.5
Pushing (MHz/V)
-5.5 ?.5, 10 ?, 9 ?
4?, 13?
Power (dBm)
-110
-110
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad, CSP
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V