HMC1167LP5E
HMC1167LP5E
Active
Description:  VCO 6.375/12.75GHZ 2-13V 5X5MM
Manufacturer:  Analog Devices
Datasheet:   HMC1167LP5E Datasheet
History Price: $43.18
In Stock: 21900
HMC1167LP5E vs HMC5128LP5E
Series
HMC1167
HMC512
Packaging
Strip
Bulk
Status
Active
Obsolete
Frequency Range
6.085 ~ 6.665GHz, 12.17 ~ 13.33GHz
2.4 ~ 2.7GHz, 4.8 ~ 5.4GHz, 9.6 ~ 10.8GHz
Frequency - Center
6.375GHz, 12.75GHz
2.55GHz, 5.1GHz, 10.2GHz
Voltage - Supply
5V
5V
Tuning Voltage (VDC)
20
25
2nd Harmonic, Typ (dBc)
250mA
370mA
Icc Max
2
30 (Typ)
Pushing (MHz/V)
3.5?.5, 11?
-5.5 ?.5, 10 ?, 9 ?
Power (dBm)
-86
-110
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V