Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
VCOs (Voltage Controlled Oscillators)
/ Analog Devices HMC1167LP5E
HMC1167LP5E
Active
VCOs (Voltage Controlled Oscillators)
Description:
VCO 6.375/12.75GHZ 2-13V 5X5MM
Manufacturer:
Analog Devices
Datasheet:
HMC1167LP5E Datasheet
History Price: $43.18
In Stock: 19235
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HMC1167LP5E vs HMC511LP5E
Part No
HMC1167LP5E
HMC511LP5E
Category
VCOs (Voltage Controlled Oscillators)
VCOs (Voltage Controlled Oscillators)
Manufacturer
Analog Devices
Analog Devices
Series
HMC1167
-
Packaging
Strip
Strip
Status
Active
Active
Frequency Range
6.085 ~ 6.665GHz, 12.17 ~ 13.33GHz
4.525 ~ 5.075GHz, 9.05 ~ 10.15GHz
Frequency - Center
6.375GHz, 12.75GHz
4.8GHz, 9.6GHz
Voltage - Supply
5V
5V
Tuning Voltage (VDC)
20
15
2nd Harmonic, Typ (dBc)
250mA
300mA
Icc Max
2
15
Pushing (MHz/V)
3.5?.5, 11?
8?, 12.5?.5
Power (dBm)
-86
-115
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V