HMC1167LP5E
HMC1167LP5E
Active
Description:  VCO 6.375/12.75GHZ 2-13V 5X5MM
Manufacturer:  Analog Devices
Datasheet:   HMC1167LP5E Datasheet
History Price: $43.18
In Stock: 19235
HMC1167LP5E vs HMC508LP5E
Series
HMC1167
HMC508
Packaging
Strip
Strip
Status
Active
Active
Frequency Range
6.085 ~ 6.665GHz, 12.17 ~ 13.33GHz
3.65 ~ 4.1GHz, 7.3 ~ 8.2GHz
Frequency - Center
6.375GHz, 12.75GHz
3.875GHz, 7.75GHz
Voltage - Supply
5V
5V
Tuning Voltage (VDC)
20
20
2nd Harmonic, Typ (dBc)
250mA
280mA
Icc Max
2
10
Pushing (MHz/V)
3.5?.5, 11?
14.5?.5, 7?
Power (dBm)
-86
-116
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V