HMC1167LP5E
HMC1167LP5E
Active
Description:  VCO 6.375/12.75GHZ 2-13V 5X5MM
Manufacturer:  Analog Devices
Datasheet:   HMC1167LP5E Datasheet
History Price: $43.18
In Stock: 21900
HMC1167LP5E vs HMC1168LP5E
Series
HMC1167
HMC1168
Packaging
Strip
Strip
Status
Active
Active
Frequency Range
6.085 ~ 6.665GHz, 12.17 ~ 13.33GHz
6.235 ~ 6.86GHz, 12.47 ~ 13.72GHz
Frequency - Center
6.375GHz, 12.75GHz
6.5475GHz, 13.095GHz
Voltage - Supply
5V
5V
Tuning Voltage (VDC)
20
17
2nd Harmonic, Typ (dBc)
250mA
240mA
Icc Max
2
2
Pushing (MHz/V)
3.5?.5, 11?
2.5 ?.5, 10.5?.5
Power (dBm)
-86
-85
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad, CSP
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V