Frequency Range
6.085 ~ 6.665GHz, 12.17 ~ 13.33GHz
5.19 ~ 5.65GHz, 10.38 ~ 11.30GHz
Frequency - Center
6.375GHz, 12.75GHz
5.42GHz, 10.84GHz
Tuning Voltage (VDC)
20
20
2nd Harmonic, Typ (dBc)
250mA
290mA
Pushing (MHz/V)
3.5?.5, 11?
8?
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad, CSP
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V