FH2700021Q
FH2700021Q
Active
Description:  CRYSTAL 27.0000MHZ 12PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2700021Q Datasheet
History Price: $0.37052
In Stock: 49980
FH2700021Q vs FH2860003
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
27 MHz
28.63636 MHz
Frequency Stability
?5ppm
?5ppm
Frequency Tolerance
?0ppm
?5ppm
Load Capacitance
12pF
8pF
Operating Mode
60 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-20℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-