Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Diodes Inc FH2700018
FH2700018
Active
Crystals
Description:
CRYSTAL 27.0000MHZ 10PF SMD
Manufacturer:
Diodes Inc
Datasheet:
FH2700018 Datasheet
History Price: $0.3333
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FH2700018 vs FH2700019Z
Part No
FH2700018
FH2700019Z
Category
Crystals
Crystals
Manufacturer
Diodes Inc
Diodes Inc
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
27 MHz
27 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
10pF
Operating Mode
50 Ohms
50 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-10℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-