FH2700013
FH2700013
Active
Description:  CRYSTAL 27.0000MHZ 12PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2700013 Datasheet
History Price: $0.3333
In Stock: 13700
FH2700013 vs FH2600037Q
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
27 MHz
26 MHz
Frequency Stability
?0ppm
?5ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
12pF
10pF
Operating Mode
60 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-30℃ ~ 85℃
-40℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-