FH2700002
FH2700002
Active
Description:  CRYSTAL 27.0000MHZ 10PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2700002 Datasheet
History Price: $0.3333
In Stock: 1500
FH2700002 vs FH2500068Q
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
27 MHz
25 MHz
Frequency Stability
?0ppm
?5ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
12pF
Operating Mode
100 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-30℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-