FH2600022
FH2600022
Active
Description:  CRYSTAL 26.0000MHZ 11PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2600022 Datasheet
History Price: $0.84
In Stock: 6970
FH2600022 vs FH2500073Q
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
26 MHz
-
Frequency Stability
?0ppm
-
Frequency Tolerance
?ppm
-
Load Capacitance
11pF
-
Operating Mode
60 Ohms
-
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 85℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-