FH2600005
FH2600005
Active
Description:  CRYSTAL 26.0000MHZ 9PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2600005 Datasheet
History Price: $0.3333
In Stock: 40500
FH2600005 vs FH2700035Z
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
26 MHz
27 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
9pF
12pF
Operating Mode
80 Ohms
50 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 75℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-