FH2500030
FH2500030
Active
Description:  CRYSTAL CERAMIC SEAM2520 T&R 3K
Manufacturer:  Diodes Inc
Datasheet:   FH2500030 Datasheet
History Price: $0.3333
In Stock: 12885
FH2500030 vs FH2700032Q
Category
Manufacturer
Series
FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
25 MHz
-
Frequency Stability
?5ppm
-
Frequency Tolerance
?0ppm
-
Load Capacitance
10pF
-
Operating Mode
60 Ohms
-
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-