Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Diodes Inc FH2500030
FH2500030
Active
Crystals
Description:
CRYSTAL CERAMIC SEAM2520 T&R 3K
Manufacturer:
Diodes Inc
Datasheet:
FH2500030 Datasheet
History Price: $0.3333
In Stock: 42900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FH2500030 vs FH2700002
Part No
FH2500030
FH2700002
Category
Crystals
Crystals
Manufacturer
Diodes Inc
Diodes Inc
Series
FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
25 MHz
27 MHz
Frequency Stability
?5ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
10pF
Operating Mode
60 Ohms
100 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-20℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-