FH2500030
FH2500030
Active
Description:  CRYSTAL CERAMIC SEAM2520 T&R 3K
Manufacturer:  Diodes Inc
Datasheet:   FH2500030 Datasheet
History Price: $0.3333
In Stock: 12885
FH2500030 vs FH2500102
Category
Manufacturer
Series
FH
FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
25 MHz
25 MHz
Frequency Stability
?5ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
10pF
Operating Mode
60 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-