FH2000039
FH2000039
Active
Description:  CRYSTAL 20.0000MHZ 8PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2000039 Datasheet
History Price: $0.3333
In Stock: 35500
FH2000039 vs FH2700013
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
20 MHz
27 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
12pF
Operating Mode
80 Ohms
60 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 85℃
-30℃ ~ 85℃
Mounting Type
-
Surface Mount
Package / Case
Surface Mount
4-SMD, No Lead
Size / Dimension
4-SMD, No Lead
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
-