Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Type
MHz Crystal
MHz Crystal
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
12pF
Operating Mode
80 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 85℃
-20℃ ~ 70℃
Mounting Type
-
Surface Mount
Package / Case
Surface Mount
4-SMD, No Lead
Size / Dimension
4-SMD, No Lead
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
-