FH1600080Q
FH1600080Q
Active
Description:  CRYSTAL 16.0000MHZ 8PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH1600080Q Datasheet
History Price: $0.37052
In Stock: 43400
FH1600080Q vs FH1200018
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
16 MHz
12 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
18pF
Operating Mode
120 Ohms
150 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
0.028" (0.70mm)