Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Diodes Inc FH1600009
FH1600009
Active
Crystals
Description:
CRYSTAL 16.0000MHZ 12PF SMD
Manufacturer:
Diodes Inc
Datasheet:
FH1600009 Datasheet
History Price: $0.3333
In Stock: 2500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FH1600009 vs FH1600096Q
Part No
FH1600009
FH1600096Q
Category
Crystals
Crystals
Manufacturer
Diodes Inc
Diodes Inc
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
16 MHz
16 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
12pF
18pF
Operating Mode
80 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 105℃
Mounting Type
-
AEC-Q200
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
0.028" (0.70mm)