FH1600009
FH1600009
Active
Description:  CRYSTAL 16.0000MHZ 12PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH1600009 Datasheet
History Price: $0.3333
In Stock: 2500
FH1600009 vs FH1600086Q
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
16 MHz
16 MHz
Frequency Stability
?0ppm
?50ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
12pF
8pF
Operating Mode
80 Ohms
120 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 125℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
0.028" (0.70mm)