FH1200006
FH1200006
Active
Description:  CRYSTAL 12.0000MHZ 10PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH1200006 Datasheet
History Price: $0.3333
In Stock: 11600
FH1200006 vs FH1200022W
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
12 MHz
-
Frequency Stability
?0ppm
-
Frequency Tolerance
?0ppm
-
Load Capacitance
10pF
-
Operating Mode
150 Ohms
-
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.028" (0.70mm)
0.028" (0.70mm)