FH1200004
FH1200004
Active
Description:  CRYSTAL 12.0000MHZ 12PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH1200004 Datasheet
History Price: $0.84
In Stock: 4825
FH1200004 vs FH1200018
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
12 MHz
12 MHz
Frequency Stability
?5ppm
?0ppm
Frequency Tolerance
?5ppm
?0ppm
Load Capacitance
12pF
18pF
Operating Mode
150 Ohms
150 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-30℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.024" (0.60mm)
0.028" (0.70mm)