Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Diodes Inc FH1200004
FH1200004
Active
Crystals
Description:
CRYSTAL 12.0000MHZ 12PF SMD
Manufacturer:
Diodes Inc
Datasheet:
FH1200004 Datasheet
History Price: $0.84
In Stock: 30500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FH1200004 vs FH1200006
Part No
FH1200004
FH1200006
Category
Crystals
Crystals
Manufacturer
Diodes Inc
Diodes Inc
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
12 MHz
12 MHz
Frequency Stability
?5ppm
?0ppm
Frequency Tolerance
?5ppm
?0ppm
Load Capacitance
12pF
10pF
Operating Mode
150 Ohms
150 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-30℃ ~ 70℃
-20℃ ~ 70℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.024" (0.60mm)
0.028" (0.70mm)