ECX-P33CM-1244.000
ECX-P33CM-1244.000
Active
Description:  XTAL OSC XO 1244.0000MHZ LVPECL
Manufacturer:  ECS Inc
History Price: $6.464
In Stock: 13200
ECX-P33CM-1244.000 vs ECXV-P37C2N-804.310
Manufacturer
Series
ECX-P ECSpressCON?
ECXV-P ECSpressCON?
Packaging
Bulk
Strip
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
VCXO
Frequency
1244 MHz
804.31 MHz
Function
Enable/Disable
Enable/Disable
Output
LVPECL
LVPECL
Voltage - Supply
3.3V
3.3V
Frequency Stability
?5ppm
?5ppm
Absolute Pull Range (APR)
-
?0ppm
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
68mA
68mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
6-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.039" (1.00mm)
0.067" (1.70mm)