Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ NDK America CS07225-26M
CS07225-26M
Active
Crystals
Description:
CRYSTAL 26.0000MHZ 8PF SMD
Manufacturer:
NDK America
Datasheet:
CS07225-26M Datasheet
History Price: $0.79
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS07225-26M vs CS05497-26M
Part No
CS07225-26M
CS05497-26M
Category
Crystals
Crystals
Manufacturer
NDK America
NDK America
Series
NX2016SA
NX2520SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
26 MHz
26 MHz
Frequency Stability
-
?0ppm
Frequency Tolerance
-
?5ppm
Load Capacitance
8pF
6pF
Operating Mode
Fundamental
Fundamental
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Ratings
AEC-Q200
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.079" L x 0.063" W (2.00mm x 1.60mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.020" (0.50mm)
0.022" (0.55mm)
ESR (Equivalent Series Resistance)
60 Ohms
60 Ohms