CS00562-40M
CS00562-40M
Active
Description:  CRYSTAL 40.0000MHZ 10PF SMD
Manufacturer:  NDK America
Datasheet:   CS00562-40M Datasheet
History Price: $0.80174
In Stock: 12700
CS00562-40M vs CS08891-24M
Category
Manufacturer
Series
NX2520SA
NX2016SA
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
40 MHz
24 MHz
Frequency Stability
?0ppm
?5ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
6pF
Operating Mode
Fundamental
80 Ohms
Operating Temperature
-20℃ ~ 70℃
Fundamental
Ratings
-
-40℃ ~ 85℃
Mounting Type
Surface Mount
-
Package / Case
4-SMD, No Lead
Surface Mount
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
4-SMD, No Lead
Height - Seated (Max)
0.026" (0.65mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)
ESR (Equivalent Series Resistance)
50 Ohms
0.020" (0.50mm)