☰
CPPLT7-LT06T
CPPLT7-LT06T
Active
Description:  OSC PROG TTL 3.3V 100PPM EN/DS
Manufacturer:  Cardinal Components
History Price: $3.13
In Stock: 18765
CPPLT7-LT06T vs CPPC7-LT0PT
Series
FIPO? CPPL
FIPO? CPP
Packaging
Tube
Tube
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
1 MHz ~ 100 MHz
1 MHz ~ 100 MHz
Function
Enable/Disable
Enable/Disable
Output
TTL
CMOS
Voltage - Supply
3.3V
3.3V
Frequency Stability
?00ppm
?0ppm
Frequency Stability (Total)
-
-
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
25mA
25mA
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.075" (1.90mm)
0.075" (1.90mm)