☰
CPPC1-LT7PT
CPPC1-LT7PT
Obsolete
Description:  OSC PROG CMOS 3.3V 50PPM EN/DS
Manufacturer:  Cardinal Components
Datasheet:   CPPC1-LT7PT Datasheet
History Price: Obsolete
In Stock: 47010
CPPC1-LT7PT vs CPPT7-LZ0RT
Series
FIPO? CPP
FIPO? CPP
Packaging
Tube
Strip
Status
Obsolete
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
1 MHz ~ 100 MHz
1 MHz ~ 100 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
TTL
Voltage - Supply
3.3V
3.3V
Frequency Stability
?0ppm
?5ppm
Frequency Stability (Total)
-
-
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
25mA
25mA
Ratings
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP, 4 Leads (Full Size, Metal Can)
4-SMD, No Lead
Size / Dimension
0.819" L x 0.520" W (20.80mm x 13.20mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.200" (5.08mm)
0.075" (1.90mm)