☰
514BCA001665AAG
514BCA001665AAG
Active
Description:  XTAL OSC XO 125.0000MHZ LVDS SMD
Manufacturer:  Skyworks Solutions
History Price: $16.67035
In Stock: 43360
514BCA001665AAG vs 514AAA002011AAG
Series
Si514
Si514
Packaging
Strip
Strip
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
125 MHz
4.2 MHz
Function
Enable/Disable (Reprogrammable)
Enable/Disable (Reprogrammable)
Output
LVDS
LVPECL
Voltage - Supply
3.3V
3.3V
Frequency Stability
?0ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
23mA
43mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
6-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
-
0.071" (1.80mm)