Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
100 kHz ~ 124.999 MHz
170 MHz ~ 212.5 MHz
Function
Enable/Disable
Enable/Disable
Output
LVPECL
CMOS, Dual (Complementary)
Voltage - Supply
3.3V
1.8V
Frequency Stability
?0ppm
?0ppm
Frequency Stability (Total)
?00ppm
?00ppm
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
43mA
26mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, No Lead
6-SMD, No Lead
Size / Dimension
0.197" L x 0.126" W (5.00mm x 3.20mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max)
0.050" (1.28mm)
0.050" (1.28mm)