Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
12V
24V
Voltage - Breakdown (Min)
13.8V
28.4V
Voltage - Clamping (Max) @ Ipp
21.6V
43.2V
Current - Peak Pulse (10/1000µs)
6.94A
3.47A
Power - Peak Pulse
1000W (1kW)
1000W (1kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Powermite 1 (DO216-AA)
Package / Case
DO-216AA
1
Supplier Device Package
Powermite 1 (DO216-AA)
-
Unidirectional Channels
-
-