UPT10E3/TR7
UPT10E3/TR7
Obsolete
Description:  TVS DIODE 10VWM 18VC POWERMITE 1
Manufacturer:  Microchip Technology
Datasheet:   UPT10E3/TR7 Datasheet
History Price: $0.71
In Stock: 14400
UPT10E3/TR7 vs UPTB24/TR13
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
10V
24V
Voltage - Breakdown (Min)
11V
28.4V
Voltage - Clamping (Max) @ Ipp
18V
43.2V
Current - Peak Pulse (10/1000µs)
8.33A
3.47A
Power - Peak Pulse
1000W (1kW)
1000W (1kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
DO-216AA
Mounting Type
Surface Mount
Powermite 1 (DO216-AA)
Package / Case
DO-216AA
1
Supplier Device Package
Powermite 1 (DO216-AA)
-
Unidirectional Channels
-
-