Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
-
28V
Voltage - Breakdown (Min)
-
30.7V
Voltage - Clamping (Max) @ Ipp
-
46.5V
Current - Peak Pulse (10/1000µs)
-
10.7A (8/20?s)
Power - Peak Pulse
-
500W
Power Line Protection
-
No
Applications
-
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-
-65℃ ~ 175℃ (TJ)
Supplier Device Package
-
-
Unidirectional Channels
-
-