Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
28V
28V
Voltage - Breakdown (Min)
30.7V
30.7V
Voltage - Clamping (Max) @ Ipp
46.5V
46.5V
Current - Peak Pulse (10/1000µs)
10.7A
10.7A (8/20?s)
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
B, Axial
B, Axial
Mounting Type
B, Axial
B, Axial
Supplier Device Package
-
-
Unidirectional Channels
-
-