TVS512
TVS512
Active
Description:  TVS DIODE 12VWM 21VC AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS512 Datasheet
History Price: $19.6701
In Stock: 34400
TVS512 vs TVS8818MUTAG
Series
-
*
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
-
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
12V
-
Voltage - Breakdown (Min)
13.8V
-
Voltage - Clamping (Max) @ Ipp
21V
-
Current - Peak Pulse (10/1000µs)
23.8A (8/20?s)
-
Power - Peak Pulse
500W
-
Power Line Protection
No
-
Applications
General Purpose
-
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-
Grade
Through Hole
-
Qualification
B, Axial
-
Mounting Type
B, Axial
-
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-