TVS505E3
TVS505E3
Active
Description:  TVS DIODE 5VWM 9.3VC B AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS505E3 Datasheet
History Price: $12.76
In Stock: 4500
TVS505E3 vs TVS524
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
24V
Voltage - Breakdown (Min)
6V
28.4V
Voltage - Clamping (Max) @ Ipp
9.3V
42V
Current - Peak Pulse (10/1000µs)
53.7A
11.9A (8/20?s)
Power - Peak Pulse
500W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
B, Axial
B, Axial
Mounting Type
B, Axial
B, Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-