TVS312/TR
TVS312/TR
Active
Description:  TVS DIODE 12VWM 21VC AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS312/TR Datasheet
History Price: $12.1701
In Stock: 22700
TVS312/TR vs TVS528E3
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
12V
28V
Voltage - Breakdown (Min)
13.8V
30.7V
Voltage - Clamping (Max) @ Ipp
21V
46.5V
Current - Peak Pulse (10/1000µs)
7.1A (8/20?s)
10.7A
Power - Peak Pulse
150W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
A, Axial
B, Axial
Mounting Type
A, Axial
B, Axial
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-