Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V
24V
Voltage - Breakdown (Min)
6V
28.4V
Voltage - Clamping (Max) @ Ipp
8.7V
42V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
11.9A
Power - Peak Pulse
150W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
A, Axial
B, Axial
Mounting Type
A, Axial
B, Axial
Supplier Device Package
-
-
Unidirectional Channels
-
-