TRS6R
TRS6R
Active
Description:  600V 6A 5X13/16 TD FUSE
Manufacturer:  Mersen USA
Datasheet:   TRS6R Datasheet
History Price: $27.07
In Stock: 23790
TRS6R vs TRS45RID
Part No
Manufacturer
Series
TRS-R
TRS-R
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
6A
45A
Voltage Rating - AC
600 VAC
600 VAC
Response Time
600 VDC
300 VDC
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
-
Indicating
Approval Agency
RK5
RK5
Operating Temperature
CSA, UL
CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
200kA AC, 20kA DC
200kA AC, 20kA DC
Size / Dimension
Cartridge, Non-Standard
Cartridge, Non-Standard
Voltage Rating - DC
0.827" Dia x 5.000" L (21.00mm x 127.00mm)
1.063" Dia x 5.472" L (27.00mm x 139.00mm)