Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Mersen USA TRS35R
TRS35R
Active
Electrical, Specialty Fuses
Description:
600V 35A 5 1/2X1 1/16 TD
Manufacturer:
Mersen USA
Datasheet:
TRS35R Datasheet
History Price: $41.01
In Stock: 28010
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TRS35R vs TRS80RID
Part No
TRS35R
TRS80RID
Category
Electrical, Specialty Fuses
Electrical, Specialty Fuses
Manufacturer
Mersen USA
Mersen USA
Series
TRS-R
TRS-R
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
35A
80A
Voltage Rating - AC
600 VAC
600 VAC
Response Time
300 VDC
600 VDC
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
Indicating
Indicating
Approval Agency
RK5
RK5
Operating Temperature
CSA, UL
CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
200kA AC, 20kA DC
200kA AC, 100kA DC
Size / Dimension
Cartridge, Non-Standard
Cylindrical, Blade Terminals
Voltage Rating - DC
1.063" Dia x 5.472" L (27.00mm x 139.00mm)
1.339" Dia x 7.874" L (34.00mm x 200.00mm)