TRS35R
TRS35R
Active
Description:  600V 35A 5 1/2X1 1/16 TD
Manufacturer:  Mersen USA
Datasheet:   TRS35R Datasheet
History Price: $41.01
In Stock: 28010
TRS35R vs TRS50RID
Part No
Manufacturer
Series
TRS-R
TRS-R
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
35A
50A
Voltage Rating - AC
600 VAC
600 VAC
Response Time
300 VDC
300 VDC
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
Indicating
Indicating
Approval Agency
RK5
RK5
Operating Temperature
CSA, UL
CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
200kA AC, 20kA DC
200kA AC, 20kA DC
Size / Dimension
Cartridge, Non-Standard
Cartridge, Non-Standard
Voltage Rating - DC
1.063" Dia x 5.472" L (27.00mm x 139.00mm)
1.063" Dia x 5.472" L (27.00mm x 139.00mm)