Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Mersen USA TRS125RID
TRS125RID
Active
Electrical, Specialty Fuses
Description:
600V 125A TD RK5 FUSE SMARTSPO
Manufacturer:
Mersen USA
Datasheet:
TRS125RID Datasheet
History Price: $159.32
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TRS125RID vs TRS90R
Part No
TRS125RID
TRS90R
Category
Electrical, Specialty Fuses
Electrical, Specialty Fuses
Manufacturer
Mersen USA
Mersen USA
Series
TRS-R
TRS-R
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
125A
90A
Voltage Rating - AC
600 VAC
600 VAC
Response Time
600 VDC
600 VDC
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
Indicating
-
Approval Agency
RK5
RK5
Operating Temperature
CSA, UL
CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
200kA AC, 100kA DC
200kA AC, 100kA DC
Size / Dimension
Cylindrical, Blade Terminals
Cylindrical, Blade Terminals
Voltage Rating - DC
1.811" Dia x 9.606" L (46.00mm x 244.00mm)
1.339" Dia x 7.874" L (34.00mm x 200.00mm)