TRS10R
TRS10R
Active
Description:  600V 10A 5X13/16 TD FUSE
Manufacturer:  Mersen USA
Datasheet:   TRS10R Datasheet
History Price: $27.07
In Stock: 16350
TRS10R vs TRS90R
Part No
Manufacturer
Series
TRS-R
TRS-R
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
10A
90A
Voltage Rating - AC
600 VAC
600 VAC
Response Time
600 VDC
600 VDC
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
Indicating
-
Approval Agency
RK5
RK5
Operating Temperature
CSA, UL
CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
200kA AC, 20kA DC
200kA AC, 100kA DC
Size / Dimension
Cartridge, Non-Standard
Cylindrical, Blade Terminals
Voltage Rating - DC
0.827" Dia x 5.000" L (21.00mm x 127.00mm)
1.339" Dia x 7.874" L (34.00mm x 200.00mm)