TRM1-1/4
TRM1-1/4
Active
Description:  FUSE,MIDGET,TIME DELAY,PC MOUNT,
Manufacturer:  Mersen USA
Datasheet:   TRM1-1/4 Datasheet
History Price: $17.22
In Stock: 48610
TRM1-1/4 vs TRM1-6/10
Manufacturer
Series
TRM
TRM
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
1.25A
1.6A
Voltage Rating - AC
250 VAC
250 VAC
Response Time
-
-
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
-
-
Approval Agency
-
-
Operating Temperature
CSA, UL
CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
10kA
10kA
Size / Dimension
5AG, 10mm x 38.1mm
5AG, 10mm x 38.1mm
Voltage Rating - DC
0.394" Dia x 1.496" L (10.00mm x 38.00mm)
0.394" Dia x 1.496" L (10.00mm x 38.00mm)