TESDF5V0A
TESDF5V0A
Active
Description:  SOT-23, 5V, 100W, 10PF, ESD PROT
Manufacturer:  Taiwan Semiconductor
Datasheet:   TESDF5V0A Datasheet
History Price: $0.08235
In Stock: 11400
TESDF5V0A vs TESDE24V
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
2
1
Voltage - Reverse Standoff (Typ)
5V (Max)
24V
Voltage - Breakdown (Min)
6V
25V
Voltage - Clamping (Max) @ Ipp
15V
47V
Current - Peak Pulse (10/1000µs)
2.5A (8/20?s)
1A
Power - Peak Pulse
100W
47W
Power Line Protection
No
No
Applications
General Purpose
USB
Capacitance @ Frequency
10pF @ 1MHz
10pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
0503 (1308 Metric)
Supplier Device Package
SOT-23
503
Unidirectional Channels
-
-