Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
12V
5V
Voltage - Breakdown (Min)
13V
5.1V
Voltage - Clamping (Max) @ Ipp
25V
15V
Current - Peak Pulse (10/1000µs)
1A
5A
Power - Peak Pulse
25W
75W
Power Line Protection
No
No
Capacitance @ Frequency
12pF @ 1MHz
15pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
0503 (1308 Metric)
0603 (1608 Metric)
Supplier Device Package
503
603
Unidirectional Channels
-
-