Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Eaton Bussmann T60060-3CR
T60060-3CR
Active
Fuseholders
Description:
FUSE BLOCK CART 600V 60A CHASSIS
Manufacturer:
Eaton Bussmann
Datasheet:
T60060-3CR Datasheet
History Price: $140.7
In Stock: 3500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
T60060-3CR vs T60100-1C
Part No
T60060-3CR
T60100-1C
Category
Fuseholders
Fuseholders
Manufacturer
Eaton Bussmann
Eaton Bussmann
Series
T600
T600
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.813" Dia x 1.56" L (20.65mm x 39.7mm)
0.75" Dia x 2.95" L (19.1mm x 75mm)
For Use With/Related Products
60 A
100 A
Fuse Type
Class T Fuses
Class T Fuses
Fuseholder Type
Cartridge
Cartridge
Voltage
Block
Block
Orientation
3
1
Termination Style
600V
600V
Contact Material
-
-
Contact Finish
Box Lug
Box Lug
Current Rating (Amps)
-
-
Number of Circuits
-
-