SPDN-D277-3Y
SPDN-D277-3Y
Active
Description:  SPD TYPE 1 350V MCOV 1 POLE
Manufacturer:  Littelfuse Inc
History Price: $229.47
In Stock: 35400
SPDN-D277-3Y vs SPD2-750-3P0-R
Series
SPDN-D
SPD2 3P+0
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
1
3
Voltage - Continuous Operating (Max) (MCOV)
350V
750VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
35 kA
Voltage - Protection Level (VP) (2416)
200 kA
200 kA
Operating Temperature
-35℃ ~ 85℃
-40℃ ~ 80℃
Features
Thermally Protected, Visual Life Indicator
Remote Signaling Contacts, Thermally Protected
Mounting Type
Panel Mount
DIN Rail
Approval Agency
cULus
CE, cURus, UL, VDE
Current - Short Circuit Rating (SCCR)
2 kV
2.5 kV
Voltage - Protection Rating (VPR)
-
3.4 kV